IC, V REG, LINEAR, 1.5V; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:2.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
IC, V REG, LINEAR, 1.5V; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:2.5V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:3A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 26AJ7059 | 47449651 |
| Product Name | Ic, V Reg, Linear, 1.5V; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 2.5 volts |