Manufacturer: Texas Instruments
Win Source Part Number: 877714-LMS1487ECNA/N
Features: 1/1 Transceiver Half RS422, RS485 8-MDIP
Package: Tube
Part Status: Obsolete
Family Name: LMS1487
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMS1487ECNA, LMS1487ECNA-ND
1/1 Transceiver Half RS422, RS485 8-MDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 877714-LMS1487ECNA/NOPB | LMS1487ECNA/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LMS1487ECNA/NOPB | Drivers, Receivers, Transceivers |
| Package Type | 8-DIP (0.300\", 7.62mm) |