NANO MODULE, 1A, FULL REEL; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:3V; Output RoHS Compliant: Yes
DC-DC CONVERTER, 1.85MHz, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:3V RoHS Compliant: Yes
DC-DC CONVERTER, 1.85MHZ, SOT-23-5; TOPO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH2901 | 33AH4007 |
| Product Name | Nano Module, 1A, Full Reel; Topology Texas Instruments | Dc-Dc Converter, 1.85Mhz, Sot-23-5; Topo; Msl Texas Instruments |
| Input Voltage | 2.7 to 14 volts |