DC/DC CONV, BOOST/SEPIC, 2MHZ, SOT-23-5; Topology:Boost, SEPIC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2.1A; Output Voltage Min:3V;RoHS Compliant: Yes
DC/DC CONV, BOOST/SEPIC, 2MHZ, SOT-23-5; Topology:Boost, SEPIC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2.1A; Output Voltage Min:3V;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4004 |
| Product Name | Dc/dc Conv, Boost/sepic, 2Mhz, Sot-23-5; Topology Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |