DC/DC CONV, BUCK, 1.6MHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:2A; Output Voltage Min:3V; RoHS Compliant: Yes
IC, SWITCHING VOLTAGE REGULATOR, BOOST, 1 OUTPUT, 1.6 MHZ, 20V OUTPUT, 2A OUTPUT, 14V INPUT, SOT-23-5. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH2899 | 47467002 |
| Product Name | Dc/dc Conv, Buck, 1.6Mhz, Sot-23-5; Topology Texas Instruments | Power Converter |
| Input Voltage | 2.7 to 14 volts |