DC-DC CONV, BOOST, 1.6MHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.4A; Output Voltage Min:3V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7056 |
| Product Name | Dc-Dc Conv, Boost, 1.6Mhz, Sot-23-5; Topology Texas Instruments |
| Input Voltage | 2.7 to 14 volts |