DC/DC CONV, BOOST, 2MHZ, VSSOP-8; Topology:Boost, SEPIC; Input Voltage Min:1.2V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:2.85A; Output Voltage Min:1.24V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1895 |
| Product Name | Dc/dc Conv, Boost, 2Mhz, Vssop-8; Topology Texas Instruments |
| Input Voltage | 1.2 to 14 volts |