IC REG BUCK ADJ 2.5A 12WSON
IC REG BUCK ADJ 2.5A 12WSON
IC REG BUCK ADJ 2.5A 12WSON
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LMR38025FDRRRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-WFDFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 80 volts |