IC REG BUCK ADJ 300MA 9VQFN
IC REG BUCK ADJ 300MA 9VQFN
IC REG BUCK ADJ 300MA 9VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LMR36503MSCERPERQ1DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 9-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 28 volts |