Texas Instruments Standard Linear and Logic Dc/dc Conv, 400Khz, So Powerpad-8; Topology Texas Instruments LMR33630ADDA

Description
DC/DC CONV, 400KHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Description
DC/DC CONV, 400KHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 400Khz, So Powerpad-8; Topology Texas Instruments - 53AH7023 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 400Khz, So Powerpad-8; Topology Texas Instruments
53AH7023
Dc/dc Conv, 400Khz, So Powerpad-8; Topology Texas Instruments 53AH7023
DC/DC CONV, 400KHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, 400KHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53AH7023
Product Name Dc/dc Conv, 400Khz, So Powerpad-8; Topology Texas Instruments
Input Voltage 3.8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details