Texas Instruments Standard Linear and Logic Dc/dc Conv, 2.1Mhz, So Powerpad-8; Topology Texas Instruments LMR33620CDDA

Description
DC/DC CONV, 2.1MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Description
DC/DC CONV, 2.1MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 2.1Mhz, So Powerpad-8; Topology Texas Instruments - 77AH4529 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 2.1Mhz, So Powerpad-8; Topology Texas Instruments
77AH4529
Dc/dc Conv, 2.1Mhz, So Powerpad-8; Topology Texas Instruments 77AH4529
DC/DC CONV, 2.1MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, 2.1MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 77AH4529
Product Name Dc/dc Conv, 2.1Mhz, So Powerpad-8; Topology Texas Instruments
Input Voltage 3.8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details