Texas Instruments Standard Linear and Logic Dc/dc Conv, 1.4Mhz, So Powerpad-8; Topology Texas Instruments LMR33620BDDA

Description
DC/DC CONV, 1.4MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes
Description
DC/DC CONV, 1.4MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, 1.4Mhz, So Powerpad-8; Topology Texas Instruments - 77AH4528 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 1.4Mhz, So Powerpad-8; Topology Texas Instruments
77AH4528
Dc/dc Conv, 1.4Mhz, So Powerpad-8; Topology Texas Instruments 77AH4528
DC/DC CONV, 1.4MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

DC/DC CONV, 1.4MHZ, SO POWERPAD-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 77AH4528
Product Name Dc/dc Conv, 1.4Mhz, So Powerpad-8; Topology Texas Instruments
Input Voltage 3.8 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details