The LMR33620AQ5RNXRQ1 is a 3.8-V to 36-V, 2-A synchronous step-down DC/DC converter with a fixed 5-V output, housed in a 12-pin 3 mm × 2 mm VQFN-HR package with wettable flanks. It operates with a switching frequency of 400 kHz, features peak efficiency greater than 95%, and maintains a shutdown quiescent current of 5 μA and operating quiescent current of 25 μA. The device is AEC-Q100 qualified for Temperature Grade 1 operation from -40°C to +125°C and includes protection features such as thermal shutdown, input undervoltage lockout, and hiccup short-circuit protection. Integrated compensation and a HotRod™ package minimize EMI and simplify PCB layout.
3.8-V to 36-V, 2-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125 Product overview: LMR33620AQ5RNXRQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, VQFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR33620AQ5RNXRQ
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LMR33620AQ5RNXRQ1 |
| Product Name | Buck VQFN Step-Down DC-DC Converter IC |
| Input Voltage | 36 volts |