Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 400Khz, Wson-12; Topology Texas Instruments LMR23630FDRRT

Description
DC/DC CONV, SYNC BUCK, 400KHZ, WSON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 400KHZ, WSON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 400Khz, Wson-12; Topology Texas Instruments - 26AJ7047 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 400Khz, Wson-12; Topology Texas Instruments
26AJ7047
Dc/dc Conv, Sync Buck, 400Khz, Wson-12; Topology Texas Instruments 26AJ7047
DC/DC CONV, SYNC BUCK, 400KHZ, WSON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 400KHZ, WSON-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:12Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AJ7047
Product Name Dc/dc Conv, Sync Buck, 400Khz, Wson-12; Topology Texas Instruments
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details