Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments LMR23610ADDA

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, HSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, HSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments - 28AH2894 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments
28AH2894
Dc/dc Conv, Sync Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments 28AH2894
DC/DC CONV, SYNC BUCK, 2.2MHZ, HSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, HSOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH2894
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details