Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS LMR22007YMINI-EVM

Description
Win Source Part Number: 1342095-LMR22007YMIN I-EVM Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: SIMPLE SWITCHER® Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 750mA Voltage - Input: 4.5V ~ 20V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.1MHz Supplied Contents: Board(s) Utilized IC / Part: LMR22007 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LMR2200 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1342095-LMR22007YMIN I-EVM Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: SIMPLE SWITCHER® Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 750mA Voltage - Input: 4.5V ~ 20V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.1MHz Supplied Contents: Board(s) Utilized IC / Part: LMR22007 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LMR2200 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1342095-LMR22007YMINI-EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1342095-LMR22007YMINI-EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1342095-LMR22007YMINI-EVM
Win Source Part Number: 1342095-LMR22007YMIN I-EVM Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: SIMPLE SWITCHER® Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 750mA Voltage - Input: 4.5V ~ 20V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.1MHz Supplied Contents: Board(s) Utilized IC / Part: LMR22007 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LMR2200 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342095-LMR22007YMINI-EVM
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: SIMPLE SWITCHER®
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 750mA
Voltage - Input: 4.5V ~ 20V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2.1MHz
Supplied Contents: Board(s)
Utilized IC / Part: LMR22007
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LMR2200
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-37208-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-37208-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-37208-ND
LMR22007 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LMR22007 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LMR22007YMINI-EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LMR22007YMINI-EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LMR22007YMINI-EVM
EVAL MODULE LMR22007Y

EVAL MODULE LMR22007Y

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342095-LMR22007YMINI-EVM 296-37208-ND LMR22007YMINI-EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1013EVB01-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
TB, CMA-84+, DL1721, 50 OHM - TB-656-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1845108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details