Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2.5Mhz, Hsoic-8; Topology Texas Instruments LMR16030PDDA

Description
DC/DC CONV, BUCK, 2.5MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 2.5MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.5Mhz, Hsoic-8; Topology Texas Instruments - 28AH2893 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, Hsoic-8; Topology Texas Instruments
28AH2893
Dc/dc Conv, Buck, 2.5Mhz, Hsoic-8; Topology Texas Instruments 28AH2893
DC/DC CONV, BUCK, 2.5MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH2893
Product Name Dc/dc Conv, Buck, 2.5Mhz, Hsoic-8; Topology Texas Instruments
Input Voltage 4.3 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details