DC/DC CONV, BUCK, 2.5MHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7042 |
| Product Name | Dc/dc Conv, Buck, 2.5Mhz, So Powerpad-8; Topology Texas Instruments |
| Input Voltage | 4.3 to 60 volts |