Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2.5Mhz, So Powerpad-8; Topology Texas Instruments LMR16010PDDAR

Description
DC/DC CONV, BUCK, 2.5MHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 2.5MHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.5Mhz, So Powerpad-8; Topology Texas Instruments - 26AJ7041 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, So Powerpad-8; Topology Texas Instruments
26AJ7041
Dc/dc Conv, Buck, 2.5Mhz, So Powerpad-8; Topology Texas Instruments 26AJ7041
DC/DC CONV, BUCK, 2.5MHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, SO POWERPAD-8; Topology:Buck (Step Down); Input Voltage Min:4.3V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AJ7041
Product Name Dc/dc Conv, Buck, 2.5Mhz, So Powerpad-8; Topology Texas Instruments
Input Voltage 4.3 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details