Texas Instruments Buck 6A 40V SOT-23 Step-Down DC-DC Converter IC LMR16006YQ3DDCTQ1

Description
6A Buck Regulator, 40V In, 125C, 6-Pin SOT-23 Product overview: LMR16006YQ3DDCTQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 40V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 40V, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR16006YQ3DDCTQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A Buck Regulator, 40V In, 125C, 6-Pin SOT-23 Product overview: LMR16006YQ3DDCTQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 40V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 40V, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR16006YQ3DDCTQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6A 40V SOT-23 Step-Down DC-DC Converter IC
739-LMR16006YQ3DDCTQ1
Buck 6A 40V SOT-23 Step-Down DC-DC Converter IC 739-LMR16006YQ3DDCTQ1
6A Buck Regulator, 40V In, 125C, 6-Pin SOT-23 Product overview: LMR16006YQ3DDCTQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 40V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 40V, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR16006YQ3DDCTQ 1 can be used for catalog matching and distributor lookup.

6A Buck Regulator, 40V In, 125C, 6-Pin SOT-23 Product overview: LMR16006YQ3DDCTQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 40V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 40V, SOT-23, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR16006YQ3DDCTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LMR16006YQ3DDCTQ1
Product Name Buck 6A 40V SOT-23 Step-Down DC-DC Converter IC
Input Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2614IDG-2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1238419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details