Texas Instruments Standard Linear and Logic Buck Regulator, 700Khz, Tsot-23-6; Topology Texas Instruments LMR16006XDDCT

Description
BUCK REGULATOR, 700KHZ, TSOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:800mV;RoHS Compliant: Yes
Description
BUCK REGULATOR, 700KHZ, TSOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:800mV;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck Regulator, 700Khz, Tsot-23-6; Topology Texas Instruments - 33AH4000 - Newark, An Avnet Company
Chicago, IL, United States
Buck Regulator, 700Khz, Tsot-23-6; Topology Texas Instruments
33AH4000
Buck Regulator, 700Khz, Tsot-23-6; Topology Texas Instruments 33AH4000
BUCK REGULATOR, 700KHZ, TSOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:800mV;RoHS Compliant: Yes

BUCK REGULATOR, 700KHZ, TSOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:800mV;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4000
Product Name Buck Regulator, 700Khz, Tsot-23-6; Topology Texas Instruments
Input Voltage 4 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details