DC/DC CONV, BUCK, 2.1MHZ, SOT-6; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:800mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH3999 |
| Product Name | Dc/dc Conv, Buck, 2.1Mhz, Sot-6; Topology Texas Instruments |
| Input Voltage | 4 to 60 volts |