IC, DC-DC CONV, BUCK, 1.25MHZ, SOT23-6; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH2890 |
| Product Name | Ic, Dc-Dc Conv, Buck, 1.25Mhz, Sot23-6; Topology Texas Instruments |
| Input Voltage | 4.5 to 42 volts |