Texas Instruments Standard Linear and Logic Buck, 0.3A, 42Vin; Topology Texas Instruments LMR14203XMK/NOPB

Description
BUCK, 0.3A, 42VIN; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:300mA; Output Voltage Min:765mV; Output VoltageRoHS Compliant: Yes
Description
BUCK, 0.3A, 42VIN; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:300mA; Output Voltage Min:765mV; Output VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, 0.3A, 42Vin; Topology Texas Instruments - 29AH1070 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 0.3A, 42Vin; Topology Texas Instruments
29AH1070
Buck, 0.3A, 42Vin; Topology Texas Instruments 29AH1070
BUCK, 0.3A, 42VIN; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:300mA; Output Voltage Min:765mV; Output VoltageRoHS Compliant: Yes

BUCK, 0.3A, 42VIN; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:300mA; Output Voltage Min:765mV; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH1070
Product Name Buck, 0.3A, 42Vin; Topology Texas Instruments
Input Voltage 4.5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details