Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators LMR14050SQDDAQ1

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, SIMPLE SWITCHER® Package: Bulk Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, SIMPLE SWITCHER® Package: Bulk Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - LMR14050SQDDAQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
LMR14050SQDDAQ1
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators LMR14050SQDDAQ1
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100, SIMPLE SWITCHER® Package: Bulk Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Package: Bulk
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number LMR14050SQDDAQ1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details