Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments LMR14050SDDA

Description
DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:5A; Output Voltage Min:800mV; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments - 33AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments
33AH3997
Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments 33AH3997
DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:5A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:5A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH3997
Product Name Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Sag Fighter™ - SRT-500-460-OOOO - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Floor
View Details