Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LMR14050QDPREVM

Description
LMR14050-Q1 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LMR14050-Q1 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-46747-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-46747-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-46747-ND
LMR14050-Q1 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LMR14050-Q1 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1070349-LMR14050QDPREVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1070349-LMR14050QDPREVM
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1070349-LMR14050QDPREVM
Win Source Part Number: 1070349-LMR14050QDPR EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: SIMPLE SWITCHER® Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V or 5V Current - Output: 5A Voltage - Input: 7V ~ 40V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: LMR14050-Q1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-46747 Base Product Number: LMR14050 RoHS Status: Not applicable

Win Source Part Number: 1070349-LMR14050QDPREVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: SIMPLE SWITCHER®
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V or 5V
Current - Output: 5A
Voltage - Input: 7V ~ 40V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Utilized IC / Part: LMR14050-Q1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-46747
Base Product Number: LMR14050
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LMR14050QDPREVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LMR14050QDPREVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LMR14050QDPREVM
EVALUATION MODULE

EVALUATION MODULE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-46747-ND 1070349-LMR14050QDPREVM LMR14050QDPREVM
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305141 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CYBLE-022001-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers