DC/DC CONV, 1.912MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 40AH4971 |
| Product Name | Dc/dc Conv, 1.912Mhz, Hsop-8; Topology Texas Instruments |
| Input Voltage | 4 to 40 volts |