DC/DC CONV, AEC-Q100, BUCK, 2.5MHZ, WSON; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:3.5A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7040 |
| Product Name | Dc/dc Conv, Aec-Q100, Buck, 2.5Mhz, Wson; Topology Texas Instruments |
| Input Voltage | 4 to 40 volts |