DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH6145 |
| Product Name | Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments |
| Input Voltage | 4 to 40 volts |