Win Source Part Number: 1123570-LMR14020SEVM
Category: Development Boards, Kits, Programmers>Evaluati
Series: SIMPLE SWITCHER®
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V or 5V
Current - Output: 2A
Voltage - Input: 7V ~ 30V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.6MHz
Supplied Contents: Board(s)
Utilized IC / Part: LMR14020S
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): LMR14020SEVM .;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-42124
Base Product Number: LMR14020
RoHS Status: Not applicable
LMR14020S SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVALUATION MODULE LMR14020S
EVALUATION MODULE, BUCK REGULATOR; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMR14020S; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Regulator; Kit Contents:Eval Board RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1123570-LMR14020SEVM | 296-42124-ND | LMR14020SEVM | 66AH6411 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation Module, Buck Regulator; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board |