Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments LMR14020SDDA

Description
DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments - 33AH3996 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments
33AH3996
Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments 33AH3996
DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH3996
Product Name Dc/dc Conv, Buck, 2.2Mhz, Hsoic-8; Topology Texas Instruments
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Voltage Regulators -  - Schneider Electric
Schneider Electric
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Wall; Floor
View Details