Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 1.1Mhz, Tsot-23-8; Topology Texas Instruments LMR14006XDDCT

Description
DC/DC CONV, BUCK, 1.1MHZ, TSOT-23-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 1.1MHZ, TSOT-23-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.1Mhz, Tsot-23-8; Topology Texas Instruments - 28AH2889 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.1Mhz, Tsot-23-8; Topology Texas Instruments
28AH2889
Dc/dc Conv, Buck, 1.1Mhz, Tsot-23-8; Topology Texas Instruments 28AH2889
DC/DC CONV, BUCK, 1.1MHZ, TSOT-23-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.1MHZ, TSOT-23-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH2889
Product Name Dc/dc Conv, Buck, 1.1Mhz, Tsot-23-8; Topology Texas Instruments
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details