Texas Instruments Standard Linear and Logic Buck 5.5V 3A 3MHz Step-Down DC-DC Converter IC LMR10530YSDX/NOPB

Description
5.5V, 3A 3MHz Step-Down Regulator in WSON Package 10-WSON -40 to 125 Product overview: LMR10530YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 3A, 3MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 3A, 3MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR10530YSDX/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.5V, 3A 3MHz Step-Down Regulator in WSON Package 10-WSON -40 to 125 Product overview: LMR10530YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 3A, 3MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 3A, 3MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR10530YSDX/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5.5V 3A 3MHz Step-Down DC-DC Converter IC
739-LMR10530YSDX/NOPB
Buck 5.5V 3A 3MHz Step-Down DC-DC Converter IC 739-LMR10530YSDX/NOPB
5.5V, 3A 3MHz Step-Down Regulator in WSON Package 10-WSON -40 to 125 Product overview: LMR10530YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 3A, 3MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 3A, 3MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR10530YSDX/NOP B can be used for catalog matching and distributor lookup.

5.5V, 3A 3MHz Step-Down Regulator in WSON Package 10-WSON -40 to 125 Product overview: LMR10530YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5.5V, 3A, 3MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5.5V, 3A, 3MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LMR10530YSDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LMR10530YSDX/NOPB
Product Name Buck 5.5V 3A 3MHz Step-Down DC-DC Converter IC
Output Voltage 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details