Texas Instruments Standard Linear and Logic Buck, 2A, 5.5Vin; Topology Texas Instruments LMR10520YSD/NOPB

Description
BUCK, 2A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:2A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes
Description
BUCK, 2A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:2A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, 2A, 5.5Vin; Topology Texas Instruments - 31AH1889 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 2A, 5.5Vin; Topology Texas Instruments
31AH1889
Buck, 2A, 5.5Vin; Topology Texas Instruments 31AH1889
BUCK, 2A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:2A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

BUCK, 2A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:2A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH1889
Product Name Buck, 2A, 5.5Vin; Topology Texas Instruments
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details