Texas Instruments Standard Linear and Logic Buck, 1.5A, 5.5Vin; Topology Texas Instruments LMR10515XSD/NOPB

Description
BUCK, 1.5A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes
Description
BUCK, 1.5A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, 1.5A, 5.5Vin; Topology Texas Instruments - 31AH1886 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 1.5A, 5.5Vin; Topology Texas Instruments
31AH1886
Buck, 1.5A, 5.5Vin; Topology Texas Instruments 31AH1886
BUCK, 1.5A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

BUCK, 1.5A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AH1886
Product Name Buck, 1.5A, 5.5Vin; Topology Texas Instruments
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details