Texas Instruments Standard Linear and Logic Buck, 1A, 5.5Vin; Topology Texas Instruments LMR10510YSD/NOPB

Description
BUCK, 1A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes
Description
BUCK, 1A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, 1A, 5.5Vin; Topology Texas Instruments - 28AH2888 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 1A, 5.5Vin; Topology Texas Instruments
28AH2888
Buck, 1A, 5.5Vin; Topology Texas Instruments 28AH2888
BUCK, 1A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

BUCK, 1A, 5.5VIN; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:LLP; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:600mV; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH2888
Product Name Buck, 1A, 5.5Vin; Topology Texas Instruments
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details