IC REG BUCK ADJ/1V 3A 14VQFN
IC REG BUCK ADJ/1V 3A 14VQFN
IC REG BUCK ADJ/1V 3A 14VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LMQ66430MA5RXBRQ1CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; 14-PowerTFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 5 volts |