Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits LMP93601EVM

Description
LMP93601 Analog Front End (AFE) Interface Evaluation Board
Request a Quote Datasheet
Description
LMP93601 Analog Front End (AFE) Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-49236-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-49236-ND
Evaluation and Demonstration Boards and Kits 296-49236-ND
LMP93601 Analog Front End (AFE) Interface Evaluation Board

LMP93601 Analog Front End (AFE) Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341986-LMP93601EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341986-LMP93601EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341986-LMP93601EVM
Win Source Part Number: 1341986-LMP93601EVM Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Analog Front End (AFE) Supplied Contents: Board(s) , Cable(s) Primary Attributes: 3-Channel (Triple) Utilized IC / Part: LMP93601 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LMP93601

Win Source Part Number: 1341986-LMP93601EVM
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Analog Front End (AFE)
Supplied Contents: Board(s) , Cable(s)
Primary Attributes: 3-Channel (Triple)
Utilized IC / Part: LMP93601
Secondary Attributes: Graphical User Interface (GUI)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LMP93601

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - LMP93601EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
LMP93601EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits LMP93601EVM
EVAL MODULE FOR LMP93601

EVAL MODULE FOR LMP93601

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-49236-ND 1341986-LMP93601EVM LMP93601EVM
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1899568 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS7200-4EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details