Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1201870-LMP92018SQX/
Packaging: Reel
Type: Analog Monitor/Control Circuit
Mounting Style: SMD
Data Interface: SPI
Number of Channels: 8
Resolution (Bits): 10 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 36-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LMP92018
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.5V
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-WQFN -40 to 125 Product overview: LMP92018SQX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-LMP92018SQX/NOPB
IC ANLG MON/CTRL 10BIT 36WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LMP92018SQX/NOPB | 1201870-LMP92018SQX/NOPB | 768-LMP92018SQX/NOPB | LMP92018SQX/NOPB |
| Product Name | LMP92018 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LMP92018SQX/NOPB | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | WQFN |