Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 54-WQFN -45 to 125
Win Source Part Number: 1265292-LMP92001SQE/
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Analog Monitor/Control Circuit
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Data Interface: I2C
Number of Channels: 16
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 54-WFQFN Exposed Pad
Supplier Device Package: 54-WQFN (10x5.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMP92001SQE/NOPBCT,*
Base Product Number: LMP92001
LMP92001 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
IC ANLG MON/CTRL 12BIT 54WQFN
Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | LMP92001SQE/NOPB | 1265292-LMP92001SQE/NOPB | LMP92001SQE/NOPB | LMP92001SQE/NOPB |
Product Name | LMP92001 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
Package Type | WQFN | WQFN54 |