Manufacturer: Texas Instruments
Win Source Part Number: 877680-LMP91300NHZR
Features: 1 Channel AFE 16 Bit 24-WQFN (4x5)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LMP91300
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39583-1, 296-39583-2, 296-39583-6, -296-39583-1-ND, LMP91300NHZR-ND
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 877680-LMP91300NHZR |
| Product Name | Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP91300NHZR |
| Package Type | 24-WQFN (4x5) |