Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) LMP91050MMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1318335-LMP91050MMX/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Reel - TR Standard Package: 3,500 Mounting: Surface Mount Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Supplier Device Package: 10-VSSOP Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38158-1-ND,296- 38158-2,LMP91050MMX/ NOPB-ND,296-38158-1, 296-38158-6 Base Product Number: LMP91050 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1318335-LMP91050MMX/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Reel - TR Standard Package: 3,500 Mounting: Surface Mount Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Supplier Device Package: 10-VSSOP Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38158-1-ND,296- 38158-2,LMP91050MMX/ NOPB-ND,296-38158-1, 296-38158-6 Base Product Number: LMP91050 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1318335-LMP91050MMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1318335-LMP91050MMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1318335-LMP91050MMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1318335-LMP91050MMX/ NOPB Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Packaging: Reel - TR Standard Package: 3,500 Mounting: Surface Mount Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of Channels: 1 Supplier Device Package: 10-VSSOP Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38158-1-ND,296- 38158-2,LMP91050MMX/ NOPB-ND,296-38158-1, 296-38158-6 Base Product Number: LMP91050 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318335-LMP91050MMX/NOPB
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Packaging: Reel - TR
Standard Package: 3,500
Mounting: Surface Mount
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Number of Channels: 1
Supplier Device Package: 10-VSSOP
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-38158-1-ND,296-38158-2,LMP91050MMX/NOPB-ND,296-38158-1,296-38158-6
Base Product Number: LMP91050
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1318335-LMP91050MMX/NOPB
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SOP; SSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265254-SI8902B-A01-GSR - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers