Elec/chem sensor DevKit LMP91000EVM/NOPB
LMP91000 Analog Front End (AFE) Interface Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 789213-LMP91000EVM/N
Main Purpose: Interface, Analog Front End (AFE)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: LMP91000
Secondary Attributes: I2C Interface
Family Name: LMP91000
Categories: Development Boards, Kits, Programmers
Introduction Date: June 06, 2012
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
EVAL BOARD FOR LMP91000
ANALOGUE FRONT END, EVALUATION MODULE; Kit Application Type:Data Converter; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMP91000; Application Sub Type:Analogue Front End; Kit Contents:Evaluation Module LMP91000; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2355162 | LMP91000EVM/NOPB-ND | 789213-LMP91000EVM/NOPB | LMP91000EVM/NOPB | 29AH6143 |
| Product Name | Sensor Development Tools | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - LMP91000EVM/NOPB | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Analogue Front End, Evaluation Module; Kit Application Type Texas Instruments |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Developement Board |