Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHE/NOPB LMP90080MHE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055533-LMP90080MHE/ NOPB Packaging: Reel - TR Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Analog Supply Voltage: 2.85 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055533-LMP90080MHE/ NOPB Packaging: Reel - TR Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Analog Supply Voltage: 2.85 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHE/NOPB - 1055533-LMP90080MHE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHE/NOPB
1055533-LMP90080MHE/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHE/NOPB 1055533-LMP90080MHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055533-LMP90080MHE/ NOPB Packaging: Reel - TR Number of Bits: 16 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Analog Supply Voltage: 2.85 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055533-LMP90080MHE/NOPB
Packaging: Reel - TR
Number of Bits: 16
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.85 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1055533-LMP90080MHE/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP90080MHE/NOPB
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
10-bit level-shifting bus switch with 5-bit output enables - 74CBTLVD3384BQ,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers