Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8674MAX/NOPB LMP8674MAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055527-LMP8674MAX/N OPB Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: ±2.5 V to 22 V Operating Supply Current: 20mA Channel Output Current: 26mA Gain Bandwidth Product (GBP): 55MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055527-LMP8674MAX/N OPB Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: ±2.5 V to 22 V Operating Supply Current: 20mA Channel Output Current: 26mA Gain Bandwidth Product (GBP): 55MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8674MAX/NOPB - 1055527-LMP8674MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8674MAX/NOPB
1055527-LMP8674MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8674MAX/NOPB 1055527-LMP8674MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055527-LMP8674MAX/N OPB Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: ±2.5 V to 22 V Operating Supply Current: 20mA Channel Output Current: 26mA Gain Bandwidth Product (GBP): 55MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1055527-LMP8674MAX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±2.5 V to 22 V
Operating Supply Current: 20mA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 55MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP8674MAX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP8674MAX/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMP8674MAX/NOPB-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 40V SOIC Operational Amplifier IC
687-LMP8674MAX/NOPB
Quad 40V SOIC Operational Amplifier IC 687-LMP8674MAX/NOPB
Quad 40V Low Noise Precision Amplifiers 14-SOIC -40 to 125 Product overview: LMP8674MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 40V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8674MAX/NOPB can be used for catalog matching and distributor lookup.

Quad 40V Low Noise Precision Amplifiers 14-SOIC -40 to 125 Product overview: LMP8674MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 40V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8674MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP8674MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP8674MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMP8674MAX/NOPB
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP8674MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP8674MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP8674MAX/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8674MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP8674MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP8674MAX/NOPB
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1055527-LMP8674MAX/NOPB LMP8674MAX/NOPB-ND 687-LMP8674MAX/NOPB LMP8674MAX/NOPB LMP8674MAX/NOPB LMP8674MAX/NOPB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8674MAX/NOPB Instrumentation, Op Amps, Buffer Amps Quad 40V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 22 volts 5 volts
Source Current (IS) 20 milliamps 20 milliamps 20 milliamps 20 milliamps
VOS 0.1000 millivolts 0.1000 millivolts
IBIAS 0.0100 µA 0.0100 µA
GBW 55 MHz 55 MHz
Unlock Full Specs
to access all available technical data