General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 779529-LMP8674MA/NOP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Family Name: LMP8674
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 26mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 55MHz
Dual Supply Voltage (±): ±2.5 V ~ 22 V
Alternative Parts (Cross-Reference): TL064AMD; TL064MD; TL074AID; ISL28417FBZ-T7;
Introduction Date: July 29, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 55
IC AMP PREC 40V QUAD LN 14SOIC Product overview: LMP8674MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8674MA/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-39784-5-ND | 779529-LMP8674MA/NOPB | 687-LMP8674MA/NOPB | LMP8674MA/NOPB | LMP8674MA/NOPB |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8674MA/NOPB | Quad 40V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 20 milliamps | 20 milliamps | 20 milliamps | ||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| VOS | 0.1000 millivolts | 0.1000 millivolts |