Precision Current Limiter 6-SOT
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 877676-LMP8646MKX/NO
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP8646
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-37396-2, 296-37396-1, -296-37396-1-ND, -LMP8646MKX/NOPB-ND,
-2 to 76V, configurable gain and bandwidth, high-speed current limiter 6-SOT-23-THIN -40 to 125 Product overview: LMP8646MKX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 76V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8646MKX/NOPB can be used for catalog matching and distributor lookup.
IC CURR SENSE 1CIRC SOT23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifiers Prec Crnt Limiter
IC CURR SENSE 1CIRC SOT23-THIN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8646MKX/NOPB | 296-37396-6-ND | 877676-LMP8646MKX/NOPB | 687-LMP8646MKX/NOPB | LMP8646MKX/NOPB | LMP8646MKX/NOPB | LMP8646MKX/NOPB | LMP8646MKX/NOPB | LMP8646MKX/NOPB |
| Product Name | LMP8646 Precision Current Limiter | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8646MKX/NOPB | 76V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOT | SOT; SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-THIN | Tape and Reel | Surface Mount | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | ||
| Source Current (IS) | 2.1 milliamps | 2.1 milliamps | 2.1 milliamps | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | 0.5000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |