EVAL BOARD FOR LMP8645
Manufacturer: Texas Instruments
Win Source Part Number: 779526-LMP8645MKEVAL
Output Type: Differential
-3db Bandwidth: 860kHz
Amplifier Type: Current Sense
Supplied Contents: Board(s)
Utilized IC / Part: LMP8645
Family Name: LMP8645
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 2.2mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 5mA
SR - Slew Rate: 0.6 V/μs
Dual Supply Voltage (±): 2.7 V ~ 12 V
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
EVALUATION BOARD, LMP8645 CURRENT AMPLIF; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
BOARD EVAL LM8645
BOARD EVAL LM8645
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-LMP8645MKEVAL/NOPB-ND | 779526-LMP8645MKEVAL/NOPB | 26AJ7034 | LMP8645MKEVAL/NOPB | LMP8645MKEVAL/NOPB |
| Product Name | Op Amp Evaluation Boards | Evaluation Boards - Op Amps - LMP8645MKEVAL/NOPB | Evaluation Board, Lmp8645 Current Amplif; Svhc Texas Instruments | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Manufacturer | Texas Instruments |