Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Configurable Gain Current Sense Op Amp, 990kHz, SOT-23-6 Product overview: LMP8645HVMK/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 990kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 990kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8645HVMK/NOPB
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 848549-LMP8645HVMK/N
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: LMP8645
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP8645HVMK/NOPB-ND,
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifiers 76V, Configurable Gain, Low- or High-Side, High-Speed, Voltage Output Current Sensing Amplifier 6-SOT-23-THIN -40 to 125
IC CURR SENSE 1CIRC SOT23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8645HVMK/NOPB | 687-LMP8645HVMK/NOPB | 296-46435-2-ND | 848549-LMP8645HVMK/NOPB | LMP8645HVMK/NOPB | LMP8645HVMK/NOPB | LMP8645HVMK/NOPB | LMP8645HVMK/NOPB | LMP8645HVMK/NOPB |
| Product Name | LMP8645HV Precision High Voltage Current Sense Amplifier | 990kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8645HVMK/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Current Sense Amplifier | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOT | Tape and Reel | SOT; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | ||||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 12 volts | 2.7 volts |